Schneider Electric Motor Protection GV2ME22

Description
Schneider Electric GV2ME22
Request a Quote Datasheet
Description
Schneider Electric GV2ME22
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 3950201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
3950201
Motor Protection 3950201
Schneider Electric GV2ME22

Schneider Electric GV2ME22

Supplier's Site
Circuit Breakers - 4008-GV2ME22-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME22-ND
Circuit Breakers 4008-GV2ME22-ND
TESYS M-CB THO/MAG 20-25A ROCKER

TESYS M-CB THO/MAG 20-25A ROCKER

Buy Now Datasheet
Circuit Breaker, 3 Pole, 25A, 690Vac; Product Range Schneider Electric - 24AJ0619 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 25A, 690Vac; Product Range Schneider Electric
24AJ0619
Circuit Breaker, 3 Pole, 25A, 690Vac; Product Range Schneider Electric 24AJ0619
CIRCUIT BREAKER, 3 POLE, 25A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 25A, 690VAC; Product Range:TeSys GV2 Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet
SQD MISC - GV2ME22 - Galco Industrial Electronics
Madison Heights, MI, United States
SQD MISC
GV2ME22
SQD MISC GV2ME22
TeSys GV2 Circuit Breaker, Thermal

TeSys GV2 Circuit Breaker, Thermal

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 3950201 4008-GV2ME22-ND 24AJ0619 GV2ME22
Product Name Motor Protection Circuit Breakers Circuit Breaker, 3 Pole, 25A, 690Vac; Product Range Schneider Electric SQD MISC
Features Motor Circuit Protection Trip Indicator
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data