Schneider Electric Motor Protection GV2ME143

Description
Schneider Electric GV2ME143
Request a Quote Datasheet
Description
Schneider Electric GV2ME143
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Protection - 4131619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Protection
4131619
Motor Protection 4131619
Schneider Electric GV2ME143

Schneider Electric GV2ME143

Supplier's Site
Circuit Breakers - 4008-GV2ME143-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-GV2ME143-ND
Circuit Breakers 4008-GV2ME143-ND
TESYS SPRING TERM. MCB

TESYS SPRING TERM. MCB

Buy Now Datasheet
Thermal Mag Ckt Breaker, 3P, 10A, 690V; Product Range Schneider Electric - 79C7957 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 3P, 10A, 690V; Product Range Schneider Electric
79C7957
Thermal Mag Ckt Breaker, 3P, 10A, 690V; Product Range Schneider Electric 79C7957
THERMAL MAG CKT BREAKER, 3P, 10A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

THERMAL MAG CKT BREAKER, 3P, 10A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:10A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes

Supplier's Site Datasheet
Thermomagnetic Ckt Breaker, 3P, 10A Rohs Compliant Schneider Electric - 69AH7996 - Newark, An Avnet Company
Chicago, IL, United States
Thermomagnetic Ckt Breaker, 3P, 10A Rohs Compliant Schneider Electric
69AH7996
Thermomagnetic Ckt Breaker, 3P, 10A Rohs Compliant Schneider Electric 69AH7996
THERMOMAGNETIC CKT BREAKER, 3P, 10A ROHS COMPLIANT: YES

THERMOMAGNETIC CKT BREAKER, 3P, 10A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4131619 4008-GV2ME143-ND 79C7957 69AH7996
Product Name Motor Protection Circuit Breakers Thermal Mag Ckt Breaker, 3P, 10A, 690V; Product Range Schneider Electric Thermomagnetic Ckt Breaker, 3P, 10A Rohs Compliant Schneider Electric
Features Motor Circuit Protection Trip Indicator
Rated Current 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted
Manual Actuator Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-52-2-2-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
3 suppliers
Circuit Breakers - T11-818-8-235-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Thermal Breakers - 1229296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details