SCHURTER Inc Circuit Breakers 3-128-236

Description
Circuit Breaker Thermal 6A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet
Description
Circuit Breaker Thermal 6A 277V AC 60V DC Rocker Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-3-128-236-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-236-ND
Circuit Breakers 486-3-128-236-ND
Circuit Breaker Thermal 6A 277V AC 60V DC Rocker Panel Mount

Circuit Breaker Thermal 6A 277V AC 60V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Breakers - 2215630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215630
Thermal Breakers 2215630
Schurter 3-128-236 Circuit Breaker

Schurter 3-128-236 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215631 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215631
Thermal Breakers 2215631
Schurter 3-128-236 Circuit Breaker

Schurter 3-128-236 Circuit Breaker

Supplier's Site
Thermal Ckt Breaker, 6A, 2P, Panel; Product Range Schurter - 31AJ4288 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 6A, 2P, Panel; Product Range Schurter
31AJ4288
Thermal Ckt Breaker, 6A, 2P, Panel; Product Range Schurter 31AJ4288
THERMAL CKT BREAKER, 6A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 6A, 2P, PANEL; Product Range:TA36 Rocker Series; Current Rating:6A; No. of Poles:2 Pole; Voltage Rating VDC:60V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 486-3-128-236-ND 2215630 31AJ4288
Product Name Circuit Breakers Thermal Breakers Thermal Ckt Breaker, 6A, 2P, Panel; Product Range Schurter
Rated Current 6 amps 6 amps 6 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1H150N-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 8-1393252-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
MCBs - 1444740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 6 amps
Rated Breaking Capacity 10000 amps
View Details
NEMA Extra Space Pump Panel Ckt-bkr - 1233X-ENB-A2M-50 - Allen-Bradley / Rockwell Automation
Specs
Rated Current 135 amps
View Details