TESYS MAGNETIC CIRCUIT BREAKER
MOTOR CIRCUIT BREAKER, GV2 SERIES, MAGNETIC, ROTARY HANDLE, 18 AMP, 3 POLE, 600 VAC, DIN RAIL MOUNT, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
THERMAL MAG CKT BREAKER, 3P, 18A, 690V; Product Range:TeSys Deca Manual Motor Starter; Current Rating:18A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690V; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: Yes
THERMOMAGNETIC CKT BREAKER, 3P, 18A ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-GV2L20-ND | 6088343 | 57489218 | 15B8783 | 69AH7986 |
| Product Name | Circuit Breakers | Motor Protection | Din Rail Mount Circuit Breaker | Thermal Mag Ckt Breaker, 3P, 18A, 690V; Product Range Schneider Electric | Thermomagnetic Ckt Breaker, 3P, 18A Rohs Compliant Schneider Electric |
| Rated Current | 18 amps | 18 amps | 18 amps | ||
| Features | Trip Indicator | Motor Circuit Protection | |||
| Mounting Style | Din Rail Mounted | ||||
| Manual Actuator Type | Other; (Rotary) | ||||
| Approvals / Ratings | EN 60947-2, EN 60947-4-1, IEC 60947-2, IEC 60947-4-1 |