Schneider Electric Fuse Switch Disconnectors GS1DU3

Description
ISFU 3X30A J
Request a Quote
Description
ISFU 3X30A J
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Switch Disconnectors - 2887198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Switch Disconnectors
2887198
Fuse Switch Disconnectors 2887198
ISFU 3X30A J

ISFU 3X30A J

Supplier's Site
Disconnect Switch - 57491958 - Radwell International
Willingboro, NJ, United States
Disconnect Switch
57491958
Disconnect Switch 57491958
DISCONNECT SWITCH, FUSIBLE, CLASS J, 600VAC, 30 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

DISCONNECT SWITCH, FUSIBLE, CLASS J, 600VAC, 30 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Disconnect Switch -  - Radwell International
Willingboro, NJ, United States
Disconnect Switch
Disconnect Switch
TELEMECANIQUE Panel Accessories GS1DU3

TELEMECANIQUE Panel Accessories GS1DU3

Supplier's Site
Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class J, IEC - 70060552 - Allied Electronics, Inc.
Fort Worth, TX, USA
Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class J, IEC
70060552
Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class J, IEC 70060552
GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent requirements of UL 98, including “Service Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without sacrificing performance or personnel safety. Panel Space Savings: Fuse incorporated on the top of the switch mechanism to reduce footprint Personnel Safety: Double break contacts through 400 amperes — The newest technology has designed a mechanism that disconnects both sides of the fusing using two double break contacts per pole. This insures complete isolation of the fuse in the “Off” position. Touch safe design: All switches are designed to reduce the danger of accidental contact with live, energized parts. All fusible switches are supplied with fuse covers as standard. Fuses can be tested without removing the fuse covers. All switches are supplied with line side terminal shrouds. Optional load side terminal shrouds are available. Clear position indication: All devices have clear indication of the “On” and “Off” (“I” and “O”) positions both on the handle and on the switch. ” Features Top Mounted Fuse Design Reduces the Switch Footprint and Saves Panel Space Double Break Switch Mechanism Discoonects Both Sides of the Fuse For Safer Fuse Replacement Welded Contact Protection Will Not Allow the Switch to Reach the OFF Position Unless the Contacts Actually Open Handles Accept Up to Three Padlocks, Meeting OSHA Lockout/Tagout Requirements Specifications Approvals UL Listed - CSA Certified - IEC Rated Terminal Type Lugs (Built-In) Maximum Voltage Rating 600 VAC Fuse Type Class CC Type GS1, GS2

GS1 Fusible/LK3 Non-fusible disconnects
Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent requirements of UL 98, including “Service Entrance” equipment. This global product is also CSA certified, CE marked and meets the requirements of IEC 947-1-3 and IEC 269. Available in ratings from 30-800 ampere (fusible) and 30-1200 ampere (non-fused), these switches are designed to reduce panel space up to 25% without sacrificing performance or personnel safety.
Panel Space Savings: Fuse incorporated on the top of the switch mechanism to reduce footprint
Personnel Safety: Double break contacts through 400 amperes — The newest technology has designed a mechanism that disconnects both sides of the fusing using two double break contacts per pole. This insures complete isolation of the fuse in the “Off” position.
Touch safe design: All switches are designed to reduce the danger of accidental contact with live, energized parts. All fusible switches are supplied with fuse covers as standard. Fuses can be tested without removing the fuse covers. All switches are supplied with line side terminal shrouds. Optional load side terminal shrouds are available.
Clear position indication: All devices have clear indication of the “On” and “Off” (“I” and “O”) positions both on the handle and on the switch.
”
Features

  • Top Mounted Fuse Design Reduces the Switch Footprint and Saves Panel Space
  • Double Break Switch Mechanism Discoonects Both Sides of the Fuse For Safer Fuse Replacement
  • Welded Contact Protection Will Not Allow the Switch to Reach the OFF Position Unless the Contacts Actually Open
  • Handles Accept Up to Three Padlocks, Meeting OSHA Lockout/Tagout Requirements
    Specifications
  • Approvals UL Listed - CSA Certified - IEC Rated
  • Terminal Type Lugs (Built-In)
  • Maximum Voltage Rating 600 VAC
  • Fuse Type Class CC
  • Type GS1, GS2
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International Allied Electronics, Inc.
Product Category Disconnect Switches Disconnect Switches Disconnect Switches Disconnect Switches
Product Number 2887198 57491958 70060552
Product Name Fuse Switch Disconnectors Disconnect Switch Disconnect Switch Disconnect Switch, Fusible, 3 Pole, 30A, 600VAC, Fuse Type: Class J, IEC
Type Fusible Fusible Fusible
Poles 3P; 3 3P
Approvals RoHS
Power AC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3100 + K/EVA - Altech Corp.
Specs
Current Rating 100 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details
S134 - Emergency disconnect switch for industrial trucks -  - Schaltbau GmbH
Specs
Power DC
Current Rating 250 to 300 amps
Operating Voltage 100 volts
View Details
Isolator Switches - 1369412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 2P; 3P; 3p + 2eb
View Details