The GF1611B7 is an impulse relay with one normally open and one normally closed contact, rated for 16 A at 250 V AC, designed for use in control circuits with a 24 V AC coil. It mounts on a 35 mm symmetrical DIN rail and has screw clamp terminals for both control and power circuits. The relay operates within -20 to 50 °C, withstands 4 kV impulse voltage, and has a mechanical durability of 1 million cycles. It meets IEC 60669-1, IEC 60669-2, and NF C 61-112 standards, is IP40 protected in enclosure, and complies with EU RoHS and REACh regulations. Dimensions are 81 mm height, 18 mm width, and 64 mm depth, with a net weight of 0.11 kg.
IMPULSE RELAY, SPST-NO/NC, 16A, 250VAC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 71AH4402 |
| Product Name | Impulse Relay, Spst-No/nc, 16A, 250Vac Rohs Compliant Schneider Electric |
| Features | Latching |