Juno Lighting Group Fluorescent Recessed Housing FWSQ14-32EPATSFAD1

Description
WALL WASH RECESSED HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN WALL WASH TRIM FWSQ14 MODEL
Datasheet
Description
WALL WASH RECESSED HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN WALL WASH TRIM FWSQ14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - FWSQ14-32EPATSFAD1 - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
FWSQ14-32EPATSFAD1
Fluorescent Recessed Housing FWSQ14-32EPATSFAD1
WALL WASH RECESSED HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN WALL WASH TRIM FWSQ14 MODEL
  • WALL WASH RECESSED HOUSING TYPE
  • 11 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC DIMMING, HPF BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q F32 TRT, 4 PIN LAMP TYPE
  • 32 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
  • 120 V BALLAST/LINE VOLTAGE
  • 4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, PEWTER ALZAK[R] SATIN WALL WASH TRIM
  • FWSQ14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FWSQ14-32EPATSFAD1
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details