9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
FLS MODEL
Juno Lighting Group
Done
Datasheet
Description
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
FLS MODEL
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 INCH STEM MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
FLS MODEL