Juno Lighting Group Floodlight Fixture FLS100PSQTL

Description
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GASKETED GLASS LENS FLS MODEL
Datasheet
Description
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GASKETED GLASS LENS FLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FLS100PSQTL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
FLS100PSQTL
Floodlight Fixture FLS100PSQTL
9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 INCH STEM MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GASKETED GLASS LENS FLS MODEL
  • 9 1/4 INCH W X 6 3/4 INCH D X 9 1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 INCH STEM MOUNTING
  • HPF, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
  • 0.71 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
  • FLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FLS100PSQTL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details