9 1/4 INCH W X 6 3/4 INCH D X 13.625 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 4 X 4, NARROW DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
FLS MODEL
Juno Lighting Group
Done
Datasheet
Description
9 1/4 INCH W X 6 3/4 INCH D X 13.625 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 4 X 4, NARROW DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
FLS MODEL
9 1/4 INCH W X 6 3/4 INCH D X 13.625 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
BD17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
100 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 4 X 4, NARROW DISTRIBUTION/BEAM SPREAD
0.71 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GASKETED GLASS LENS
FLS MODEL