Juno Lighting Group Floodlight Fixture FLM400HP480SFLF2

Description
17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 5 X 7 DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, FUSE, TWO POLE FUSE HOLDER FLM MODEL
Datasheet
Description
17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 5 X 7 DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, FUSE, TWO POLE FUSE HOLDER FLM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FLM400HP480SFLF2 - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
FLM400HP480SFLF2
Floodlight Fixture FLM400HP480SFLF2
17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF BALLAST TYPE YES LAMP INCLUDED ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 5 X 7 DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP, FUSE, TWO POLE FUSE HOLDER FLM MODEL
  • 17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
  • HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • NEMA 5 X 7 DISTRIBUTION/BEAM SPREAD
  • 2.3 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP, FUSE, TWO POLE FUSE HOLDER
  • FLM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FLM400HP480SFLF2
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details