17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
208 V LAMP/BALLAST VOLTAGE
NEMA 5 X 7 DISTRIBUTION/BEAM SPREAD
2.3 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
WITH ISOLATED SECONDARY BALLAST
FLM MODEL
Juno Lighting Group
Done
Datasheet
Description
17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
208 V LAMP/BALLAST VOLTAGE
NEMA 5 X 7 DISTRIBUTION/BEAM SPREAD
2.3 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
WITH ISOLATED SECONDARY BALLAST
FLM MODEL
17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
208 V LAMP/BALLAST VOLTAGE
NEMA 5 X 7 DISTRIBUTION/BEAM SPREAD
2.3 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
WITH ISOLATED SECONDARY BALLAST
FLM MODEL
17 1/16 INCH W X 7 1/16 INCH D X 24 3/16 INCH H SIZE