23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
1000 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
4.7 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GLASS LENS
WITH CLEAR HID LAMP
FLC MODEL
Juno Lighting Group
Done
Datasheet
Description
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
1000 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
4.7 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GLASS LENS
WITH CLEAR HID LAMP
FLC MODEL
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
1000 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
4.7 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
LENS TYPE FLAT TEMPERED GLASS LENS
WITH CLEAR HID LAMP
FLC MODEL