Juno Lighting Group Floodlight Fixture FLC1000HPQTL

Description
23 3/4 INCH W X 10 1/4 INCH D X 29 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL STEEL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP FLC MODEL
Datasheet
Description
23 3/4 INCH W X 10 1/4 INCH D X 29 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL STEEL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP FLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FLC1000HPQTL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
FLC1000HPQTL
Floodlight Fixture FLC1000HPQTL
23 3/4 INCH W X 10 1/4 INCH D X 29 3/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL STEEL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP FLC MODEL
  • 23 3/4 INCH W X 10 1/4 INCH D X 29 3/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • STEEL YOKE MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
  • 4.7 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • LENS TYPE FLAT TEMPERED GLASS LENS
  • WITH CLEAR HID LAMP
  • FLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FLC1000HPQTL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details