Juno Lighting Group Floodlight Fixture FLC1000HP277SFLPC

Description
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF BALLAST TYPE YES LAMP INCLUDED E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP, PHOTO CONTROL FLC MODEL
Datasheet
Description
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF BALLAST TYPE YES LAMP INCLUDED E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP, PHOTO CONTROL FLC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - FLC1000HP277SFLPC - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
FLC1000HP277SFLPC
Floodlight Fixture FLC1000HP277SFLPC
23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF BALLAST TYPE YES LAMP INCLUDED E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD 4.7 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION LENS TYPE FLAT TEMPERED GLASS LENS WITH CLEAR HID LAMP, PHOTO CONTROL FLC MODEL
  • 23 3/4 INCH W X 10 1/4 INCH D X 31.25 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
  • HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • E25 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 277 V LAMP/BALLAST VOLTAGE
  • NEMA 6 X 6 DISTRIBUTION/BEAM SPREAD
  • 4.7 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • LENS TYPE FLAT TEMPERED GLASS LENS
  • WITH CLEAR HID LAMP, PHOTO CONTROL
  • FLC MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FLC1000HP277SFLPC
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details