RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F42 TRT, 4 PIN LAMP TYPE
42 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR
FDSQ16 MODEL
Juno Lighting Group
Done
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F42 TRT, 4 PIN LAMP TYPE
42 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR
FDSQ16 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F42 TRT, 4 PIN LAMP TYPE
42 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR
FDSQ16 MODEL
RECESSED DOWNLIGHT HOUSING TYPE
12 1/8 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
ELECTRONIC DIMMING, HPF BALLAST TYPE
1 LAMP(S)
GX24Q F42 TRT, 4 PIN LAMP TYPE
42 W LAMP WATTAGE
BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
6 INCH NOMINAL APERTURE SIZE
SQUARE APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
6 3/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN OPEN REFLECTOR