Juno Lighting Group Fluorescent Recessed Housing FDSQ14-32E-WHTFBPI

Description
RECESSED DOWNLIGHT HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, WHITE PAINTED ALZAK[R] OPEN REFLECTOR, 120/277 V EMERGENCY BATTERY PACK, INTERNAL TEST SWITCH FDSQ14 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, WHITE PAINTED ALZAK[R] OPEN REFLECTOR, 120/277 V EMERGENCY BATTERY PACK, INTERNAL TEST SWITCH FDSQ14 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - FDSQ14-32E-WHTFBPI - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
FDSQ14-32E-WHTFBPI
Fluorescent Recessed Housing FDSQ14-32E-WHTFBPI
RECESSED DOWNLIGHT HOUSING TYPE 11 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE 4 INCH NOMINAL APERTURE SIZE SQUARE APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 5 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, WHITE PAINTED ALZAK[R] OPEN REFLECTOR, 120/277 V EMERGENCY BATTERY PACK, INTERNAL TEST SWITCH FDSQ14 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 11 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q F32 TRT, 4 PIN LAMP TYPE
  • 32 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • 4 INCH NOMINAL APERTURE SIZE
  • SQUARE APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 5 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, WHITE PAINTED ALZAK[R] OPEN REFLECTOR, 120/277 V EMERGENCY BATTERY PACK, INTERNAL TEST SWITCH
  • FDSQ14 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FDSQ14-32E-WHTFBPI
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details