Juno Lighting Group Fluorescent Recessed Housing FD16-32E-SACSF-LD2

Description
RECESSED DOWNLIGHT HOUSING TYPE 10 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE FD16 MODEL
Datasheet
Description
RECESSED DOWNLIGHT HOUSING TYPE 10 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE FD16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - FD16-32E-SACSF-LD2 - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Recessed Housing
FD16-32E-SACSF-LD2
Fluorescent Recessed Housing FD16-32E-SACSF-LD2
RECESSED DOWNLIGHT HOUSING TYPE 10 1/4 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION ELECTRONIC DIMMING, HPF BALLAST TYPE 1 LAMP(S) GX24Q F32 TRT, 4 PIN LAMP TYPE 32 W LAMP WATTAGE BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL 277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 6 5/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE FD16 MODEL
  • RECESSED DOWNLIGHT HOUSING TYPE
  • 10 1/4 INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • ELECTRONIC DIMMING, HPF BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q F32 TRT, 4 PIN LAMP TYPE
  • 32 W LAMP WATTAGE
  • BLACK BAKED ENAMEL HEAVY GAUGE STEEL HOUSING, HEAVY GAUGE STEEL LOWER HOUSING RING HOUSING MATERIAL
  • 277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C THROUGH BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 6 5/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • WITH SELF-FLANGED, CLEAR ALZAK[R] SATIN CONE
  • FD16 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number FD16-32E-SACSF-LD2
Product Name Fluorescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details