Schneider Electric Voltage Transformer, 480V, 75Kva, 60Hz; Input Voltage Square D By Schneider Electric EXN75T6HCT

Description
VOLTAGE TRANSFORMER, 480V, 75KVA, 60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:75kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 480V, 75KVA, 60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:75kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 480V, 75Kva, 60Hz; Input Voltage Square D By Schneider Electric - 71AJ7994 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 480V, 75Kva, 60Hz; Input Voltage Square D By Schneider Electric
71AJ7994
Voltage Transformer, 480V, 75Kva, 60Hz; Input Voltage Square D By Schneider Electric 71AJ7994
VOLTAGE TRANSFORMER, 480V, 75KVA, 60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:75kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 480V, 75KVA, 60HZ; Input Voltage:480V; Output Voltage:240V; Power Rating:75kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 71AJ7994
Product Name Voltage Transformer, 480V, 75Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5487-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details