Schneider Electric Voltage Transformer, 480V, 15Kva, 60Hz; Input Voltage Square D By Schneider Electric EXN15T3H

Description
VOLTAGE TRANSFORMER, 480V, 15KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:15kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTAGE TRANSFORMER, 480V, 15KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:15kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Transformer, 480V, 15Kva, 60Hz; Input Voltage Square D By Schneider Electric - 71AJ7976 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Transformer, 480V, 15Kva, 60Hz; Input Voltage Square D By Schneider Electric
71AJ7976
Voltage Transformer, 480V, 15Kva, 60Hz; Input Voltage Square D By Schneider Electric 71AJ7976
VOLTAGE TRANSFORMER, 480V, 15KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:15kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

VOLTAGE TRANSFORMER, 480V, 15KVA, 60HZ; Input Voltage:480V; Output Voltage:208V; Power Rating:15kVA; Frequency Range:60Hz; Accuracy Class:-; Transformer Mounting:Floor Mount; Transformer Terminals:Wire Leaded; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 71AJ7976
Product Name Voltage Transformer, 480V, 15Kva, 60Hz; Input Voltage Square D By Schneider Electric
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Isolation Transformer - 1321-3TH770-AB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Toroidal Transformers - 1234009 - RS Components, Ltd.
Specs
Mounting Surface mount
Standards RoHS
View Details