TE Connectivity Current Transformer; Ct Construction Crompton Te Connectivity 2SHT-750

Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Crompton Te Connectivity - 42M3913 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Crompton Te Connectivity
42M3913
Current Transformer; Ct Construction Crompton Te Connectivity 42M3913
CURRENT TRANSFORMER; CT Construction:Non-ANS I Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

CURRENT TRANSFORMER; CT Construction:Non-ANSI Rated Window Type; Current Ratio:75:5; Accuracy Class:Class 3; Power Rating:2VA; Window Diameter:28.7mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 42M3913
Product Name Current Transformer; Ct Construction Crompton Te Connectivity
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Pulse Transformers - 486-5491-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
HP6 Series Hexa-Path Magnetics - HPH6-0090 HPH6-0090L - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details