Juno Lighting Group Outdoor Wall Light EWM42CF120LPCWH

Description
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE WHITE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND WITH PHOTO CONTROL EWM MODEL
Datasheet
Description
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE WHITE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND WITH PHOTO CONTROL EWM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - EWM42CF120LPCWH - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
EWM42CF120LPCWH
Outdoor Wall Light EWM42CF120LPCWH
SECURITY LIGHT TYPE 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE WHITE FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE YES LAMP INCLUDED GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE WALL-LUX[T], JUNO[R] BRAND WITH PHOTO CONTROL EWM MODEL
  • SECURITY LIGHT TYPE
  • 5 3/16 INCH W X 6 7/8 INCH D X 11 INCH H SIZE
  • WHITE FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • YES LAMP INCLUDED
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • MOLDED POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • WALL-LUX[T], JUNO[R] BRAND
  • WITH PHOTO CONTROL
  • EWM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EWM42CF120LPCWH
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 2318133 - RS Components, Ltd.
Specs
Lamp Type LED
View Details