These smooth, rigid insulating tubes in grey PVC are designed to be visible. Each tube has a tulip end for connecting with another tube of the same diameter. Supplied in batches of 5 tubes, of 2 metres each.
Cable Clip/Clamp Style = Conduit Clip
Maximum Bundle Diameter = 16mm
Affixing Method = Butt Mounted
Material = Nylon 66
Colour = Grey
RS Components, Ltd. | |
---|---|
Product Category | Wire and Cable Clips |
Product Number | 3247527 |
Type | Conduit Clip |