Schneider Electric Conduit Fittings ENN42325

Description
RIGHT ANGLE 25MM IRL
Request a Quote
Description
RIGHT ANGLE 25MM IRL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 3254828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
3254828
Conduit Fittings 3254828
RIGHT ANGLE 25MM IRL

RIGHT ANGLE 25MM IRL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 3254828
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details