Schneider Electric Conduit Fittings ENN42316

Description
RIGHT ANGLE 16MM IRL
Request a Quote
Description
RIGHT ANGLE 16MM IRL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 3254806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
3254806
Conduit Fittings 3254806
RIGHT ANGLE 16MM IRL

RIGHT ANGLE 16MM IRL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 3254806
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details