Schneider Electric Junction Box, Ip55, 175X150X80Mm; Enclosure Type Schneider Electric ENN05010

Description
JUNCTION BOX, IP55, 175X150X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:170mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet
Description
JUNCTION BOX, IP55, 175X150X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:170mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box, Ip55, 175X150X80Mm; Enclosure Type Schneider Electric - 66AH9759 - Newark, An Avnet Company
Chicago, IL, United States
Junction Box, Ip55, 175X150X80Mm; Enclosure Type Schneider Electric
66AH9759
Junction Box, Ip55, 175X150X80Mm; Enclosure Type Schneider Electric 66AH9759
JUNCTION BOX, IP55, 175X150X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropyle ne (PP); External Height - Metric:170mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes

JUNCTION BOX, IP55, 175X150X80MM; Enclosure Type:Junction Box; Enclosure Material:Polypropylene (PP); External Height - Metric:170mm; External Width - Metric:150mm; External Depth - Metric:80mm; IP Rating:IP55; Body Colour:Grey; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH9759
Product Name Junction Box, Ip55, 175X150X80Mm; Enclosure Type Schneider Electric
Length 6.69 inch (170 mm)
Width 5.91 inch (150 mm)
Depth 3.15 inch (80 mm)
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16M6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details