14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
DARK BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, QUAD TAP BALLAST TYPE
NO LAMP INCLUDED
ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
1.12 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
EF MODEL
Juno Lighting Group
Done
Datasheet
Description
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
DARK BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, QUAD TAP BALLAST TYPE
NO LAMP INCLUDED
ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
1.12 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
EF MODEL
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
DARK BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
HPF, QUAD TAP BALLAST TYPE
NO LAMP INCLUDED
ED23.5 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
1.12 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
EF MODEL