Juno Lighting Group Floodlight Fixture EF400PS480SFL

Description
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE DARK BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 1.12 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP EF MODEL
Datasheet
Description
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE DARK BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 1.12 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP EF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - EF400PS480SFL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
EF400PS480SFL
Floodlight Fixture EF400PS480SFL
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE DARK BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING HPF, PULSE START BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD 1.12 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP EF MODEL
  • 14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
  • DARK BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • SLIPFITTER, 2 3/8 INCH OD TENON MOUNTING
  • HPF, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 480 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
  • 1.12 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • EF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number EF400PS480SFL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details