14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
DARK BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
1.12 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
EF MODEL
Juno Lighting Group
Done
Datasheet
Description
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
DARK BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
1.12 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
EF MODEL
14 7/8 INCH L X 9 INCH W X 10 1/2 INCH H SIZE
DARK BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
YOKE MOUNTING
HPF, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
NEMA 7 X 7, WIDE DISTRIBUTION/BEAM SPREAD
1.12 SQ FT EPA
ACCUFLOOD[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH CLEAR HID LAMP
EF MODEL