MINIATURE CIRCUIT BREAKER 480Y/2
CIRCUIT BREAKER, EDB SERIES, THERMAL MAGNETIC, 30 AMP, 3 POLE, 3 PHASE, 277/480Y/277 V, BOLT-ON. FREE 2 YEAR RADWELL WARRANTY
SQUARE D Circuit Breaker EDB34030
| DigiKey | Radwell International | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 4008-EDB34030-ND | 57466257 | |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Molded Case Circuit Breaker |
| Rated Current | 30 amps | 30 amps | |
| Trip System Type | Thermal Magnetic | ||
| Features | Trip Indicator | ||
| Mounting Style | Din Rail Mounted |