Schneider Electric Circuit Breakers EDB34020

Description
MINIATURE CIRCUIT BREAKER 480Y/2
Request a Quote Datasheet
Description
MINIATURE CIRCUIT BREAKER 480Y/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-EDB34020-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-EDB34020-ND
Circuit Breakers 4008-EDB34020-ND
MINIATURE CIRCUIT BREAKER 480Y/2

MINIATURE CIRCUIT BREAKER 480Y/2

Buy Now Datasheet
Circuit Breaker, 3 Pole, 277Vac, 20A; Product Range Square D By Schneider Electric - 15B7706 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 277Vac, 20A; Product Range Square D By Schneider Electric
15B7706
Circuit Breaker, 3 Pole, 277Vac, 20A; Product Range Square D By Schneider Electric 15B7706
CIRCUIT BREAKER, 3 POLE, 277VAC, 20A; Product Range:EDB Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

CIRCUIT BREAKER, 3 POLE, 277VAC, 20A; Product Range:EDB Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:Bolt On RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57466215 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57466215
Molded Case Circuit Breaker 57466215
CIRCUIT BREAKER, E-FRAME, 20 AMP, 480 VAC, 50/60 HZ, 3 POLE, BOLT-ON MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, E-FRAME, 20 AMP, 480 VAC, 50/60 HZ, 3 POLE, BOLT-ON MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-EDB34020-ND 15B7706 57466215
Product Name Circuit Breakers Circuit Breaker, 3 Pole, 277Vac, 20A; Product Range Square D By Schneider Electric Molded Case Circuit Breaker
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data