Juno Lighting Group High/Low Bay Fixture ECG400PSU27A

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/4 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 15 3/8 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND ECG MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/4 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 15 3/8 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND ECG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ECG400PSU27A - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ECG400PSU27A
High/Low Bay Fixture ECG400PSU27A
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 1/4 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE ED37 MOGUL BASE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 15 3/8 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND ECG MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 22 1/4 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 200 TO 277 V BALLAST/LINE VOLTAGE
  • PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
  • 15 3/8 INCH DIA REFLECTOR SIZE
  • ACCUGLASS[T], JUNO[R] BRAND
  • ECG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ECG400PSU27A
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details