Juno Lighting Group High/Low Bay Fixture ECG320PSU27CBCCLLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 1/2 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, BOTTOM CLOSURE GLASS LENS ECG MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 1/2 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, BOTTOM CLOSURE GLASS LENS ECG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ECG320PSU27CBCCLLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ECG320PSU27CBCCLLS
High/Low Bay Fixture ECG320PSU27CBCCLLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 21 1/2 INCH UL 1598, CSA C22.2 APPROVAL FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE YES LAMP INCLUDED ED37 MOGUL BASE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 200 TO 277 V BALLAST/LINE VOLTAGE PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE 21 1/2 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH COATED LAMP, BOTTOM CLOSURE GLASS LENS ECG MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 21 1/2 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • FLEXIBLE PENDANT, 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL ELECTRONIC, PULSE START BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 MOGUL BASE METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 200 TO 277 V BALLAST/LINE VOLTAGE
  • PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
  • 21 1/2 INCH DIA REFLECTOR SIZE
  • ACCUGLASS[T], JUNO[R] BRAND
  • WITH COATED LAMP, BOTTOM CLOSURE GLASS LENS
  • ECG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ECG320PSU27CBCCLLS
Product Name High/Low Bay Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details