Juno Lighting Group Lighting Fixture E3642CFUNT22WCSRCS

Description
22 INCH DIA X 23 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 6 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND REFRACTOR TYPE CONICAL LENS E3 MODEL
Datasheet
Description
22 INCH DIA X 23 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 6 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND REFRACTOR TYPE CONICAL LENS E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3642CFUNT22WCSRCS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3642CFUNT22WCSRCS
Lighting Fixture E3642CFUNT22WCSRCS
22 INCH DIA X 23 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 6 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND REFRACTOR TYPE CONICAL LENS E3 MODEL
  • 22 INCH DIA X 23 1/2 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CABLE SUSPENSION MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 6 LAMP(S)
  • TASK LIGHTING
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • REFRACTOR TYPE CONICAL LENS
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3642CFUNT22WCSRCS
Product Name Lighting Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details