Juno Lighting Group Lighting Fixture E3442CFUNS22SRCS

Description
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 4 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet
Description
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 4 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3442CFUNS22SRCS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3442CFUNS22SRCS
Lighting Fixture E3442CFUNS22SRCS
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING ELECTRONIC BALLAST TYPE 4 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CABLE SUSPENSION MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 4 LAMP(S)
  • TASK LIGHTING
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3442CFUNS22SRCS
Product Name Lighting Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details