Juno Lighting Group Lighting Fixture E3342CFUNT16WTBFSC

Description
18 3/8 INCH DIA X 22 7/8 INCH H SIZE UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE 3 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD E3 MODEL
Datasheet
Description
18 3/8 INCH DIA X 22 7/8 INCH H SIZE UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE 3 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3342CFUNT16WTBFSC - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3342CFUNT16WTBFSC
Lighting Fixture E3342CFUNT16WTBFSC
18 3/8 INCH DIA X 22 7/8 INCH H SIZE UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE 3 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD E3 MODEL
  • 18 3/8 INCH DIA X 22 7/8 INCH H SIZE
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • 3 LAMP(S)
  • TASK LIGHTING
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3342CFUNT16WTBFSC
Product Name Lighting Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details