18 3/8 INCH DIA X 22 7/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
ELECTRONIC BALLAST TYPE
3 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD
E3 MODEL
Juno Lighting Group
Done
Datasheet
Description
18 3/8 INCH DIA X 22 7/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
ELECTRONIC BALLAST TYPE
3 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD
E3 MODEL
18 3/8 INCH DIA X 22 7/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
ELECTRONIC BALLAST TYPE
3 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD
E3 MODEL
18 3/8 INCH DIA X 22 7/8 INCH H SIZE
SILVER POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
ELECTRONIC BALLAST TYPE
3 LAMP(S)
TASK LIGHTING
4 PIN COMPACT FLUORESCENT LAMP TYPE
42 W LAMP WATTAGE
120 TO 277 V INPUT VOLTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
CLEAR ACRYLIC REFLECTOR TYPE
CLEAR ACRYLIC REFLECTOR TYPE
GX24Q LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
INCLUDES FROSTED DECO RING, GLASS BOTTOM LENS, ROD