Juno Lighting Group Lighting Fixture E3320PSQTA22CSR

Description
22 INCH DIA X 23 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED37 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND REFRACTOR TYPE CONICAL LENS E3 MODEL
Datasheet
Description
22 INCH DIA X 23 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED37 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND REFRACTOR TYPE CONICAL LENS E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3320PSQTA22CSR - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3320PSQTA22CSR
Lighting Fixture E3320PSQTA22CSR
22 INCH DIA X 23 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED37 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND REFRACTOR TYPE CONICAL LENS E3 MODEL
  • 22 INCH DIA X 23 1/2 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • CLEAR ACRYLIC REFLECTOR TYPE
  • CLEAR ACRYLIC REFLECTOR TYPE
  • ED37 MOGUL BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • REFRACTOR TYPE CONICAL LENS
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3320PSQTA22CSR
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details