Juno Lighting Group Lighting Fixture E3242CFUNS16WFSR

Description
18 INCH DIA X 22 1/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 2 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES FROSTED DECO-DISC, BAND E3 MODEL
Datasheet
Description
18 INCH DIA X 22 1/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 2 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES FROSTED DECO-DISC, BAND E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3242CFUNS16WFSR - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3242CFUNS16WFSR
Lighting Fixture E3242CFUNS16WFSR
18 INCH DIA X 22 1/4 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING ELECTRONIC BALLAST TYPE 2 LAMP(S) TASK LIGHTING 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED ALUMINUM REFLECTOR TYPE ANODIZED ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND INCLUDES FROSTED DECO-DISC, BAND E3 MODEL
  • 18 INCH DIA X 22 1/4 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • TASK LIGHTING
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • ANODIZED ALUMINUM REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • INCLUDES FROSTED DECO-DISC, BAND
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3242CFUNS16WFSR
Product Name Lighting Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details