Juno Lighting Group Lighting Fixture E3100PSQTA16SRCS

Description
16 INCH DIA X 21 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet
Description
16 INCH DIA X 21 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E3100PSQTA16SRCS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E3100PSQTA16SRCS
Lighting Fixture E3100PSQTA16SRCS
16 INCH DIA X 21 7/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E3 MODEL
  • 16 INCH DIA X 21 7/8 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CABLE SUSPENSION MOUNTING
  • PULSE START, ELECTROMAGNETIC, QUAD TAP BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • CLEAR ACRYLIC REFLECTOR TYPE
  • CLEAR ACRYLIC REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • E3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E3100PSQTA16SRCS
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details