Juno Lighting Group Lighting Fixture E270PSS12RWH

Description
12 INCH DIA X 17 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL PAINTED SPUN ALUMINUM REFLECTOR TYPE PAINTED SPUN ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
Datasheet
Description
12 INCH DIA X 17 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL PAINTED SPUN ALUMINUM REFLECTOR TYPE PAINTED SPUN ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E270PSS12RWH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E270PSS12RWH
Lighting Fixture E270PSS12RWH
12 INCH DIA X 17 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL PAINTED SPUN ALUMINUM REFLECTOR TYPE PAINTED SPUN ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
  • 12 INCH DIA X 17 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • PAINTED SPUN ALUMINUM REFLECTOR TYPE
  • PAINTED SPUN ALUMINUM REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • E2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E270PSS12RWH
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details