15 5/8 INCH DIA X 19 3/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
TASK LIGHTING
INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
MOGUL BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
E2 MODEL
Juno Lighting Group
Done
Datasheet
Description
15 5/8 INCH DIA X 19 3/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
TASK LIGHTING
INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
MOGUL BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
E2 MODEL
15 5/8 INCH DIA X 19 3/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
1/2 OR 3/4 INCH HUB MOUNTING
TASK LIGHTING
INCANDESCENT LAMP TYPE
300 W LAMP WATTAGE
EXTRUDED ALUMINUM HOUSING MATERIAL
PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
PRISMATIC BOROSILICATE GLASS REFLECTOR TYPE
MOGUL BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCULITE[T], JUNO[R] BRAND
E2 MODEL