Juno Lighting Group Lighting Fixture E2200PSS16SR

Description
16 INCH DIA X 19 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED SPUN ALUMINUM REFLECTOR TYPE ANODIZED SPUN ALUMINUM REFLECTOR TYPE ED28 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
Datasheet
Description
16 INCH DIA X 19 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED SPUN ALUMINUM REFLECTOR TYPE ANODIZED SPUN ALUMINUM REFLECTOR TYPE ED28 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E2200PSS16SR - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E2200PSS16SR
Lighting Fixture E2200PSS16SR
16 INCH DIA X 19 1/2 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 1/2 OR 3/4 INCH HUB MOUNTING PULSE START BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 200 W LAMP WATTAGE EXTRUDED ALUMINUM HOUSING MATERIAL ANODIZED SPUN ALUMINUM REFLECTOR TYPE ANODIZED SPUN ALUMINUM REFLECTOR TYPE ED28 MOGUL BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
  • 16 INCH DIA X 19 1/2 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 1/2 OR 3/4 INCH HUB MOUNTING
  • PULSE START BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 200 W LAMP WATTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • ANODIZED SPUN ALUMINUM REFLECTOR TYPE
  • ANODIZED SPUN ALUMINUM REFLECTOR TYPE
  • ED28 MOGUL BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • E2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E2200PSS16SR
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details