Juno Lighting Group Lighting Fixture E2100PSUNA16WHCS

Description
16 INCH DIA X 19 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
Datasheet
Description
16 INCH DIA X 19 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - E2100PSUNA16WHCS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
E2100PSUNA16WHCS
Lighting Fixture E2100PSUNA16WHCS
16 INCH DIA X 19 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CABLE SUSPENSION MOUNTING PULSE START, ELECTRONIC BALLAST TYPE TASK LIGHTING METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE EXTRUDED ALUMINUM HOUSING MATERIAL CLEAR ACRYLIC REFLECTOR TYPE CLEAR ACRYLIC REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ACCULITE[T], JUNO[R] BRAND E2 MODEL
  • 16 INCH DIA X 19 1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CABLE SUSPENSION MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • TASK LIGHTING
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • EXTRUDED ALUMINUM HOUSING MATERIAL
  • CLEAR ACRYLIC REFLECTOR TYPE
  • CLEAR ACRYLIC REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ACCULITE[T], JUNO[R] BRAND
  • E2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number E2100PSUNA16WHCS
Product Name Lighting Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details