Juno Lighting Group Outdoor Wall Light DT42CFUNFTWH

Description
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR DT MODEL
Datasheet
Description
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR DT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DT42CFUNFTWH - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DT42CFUNFTWH
Outdoor Wall Light DT42CFUNFTWH
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH FORWARD THROW REFLECTOR DT MODEL
  • TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
  • 16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH FORWARD THROW REFLECTOR
  • DT MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DT42CFUNFTWH
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details