TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH WIDE THROW REFLECTOR
DT MODEL
Juno Lighting Group
Done
Datasheet
Description
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH WIDE THROW REFLECTOR
DT MODEL
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH WIDE THROW REFLECTOR
DT MODEL
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE