TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST
DT MODEL
Juno Lighting Group
Done
Datasheet
Description
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST
DT MODEL
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST
DT MODEL
TRAPEZOID, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
16 3/4 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
ELECTRONIC BALLAST TYPE
GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
26 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST