Juno Lighting Group Outdoor Wall Light DS70HPQTLQ

Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD, CLEAR HID LAMP, COLD START/HOT RESTRIKE DS MODEL
Datasheet
Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD, CLEAR HID LAMP, COLD START/HOT RESTRIKE DS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DS70HPQTLQ - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DS70HPQTLQ
Outdoor Wall Light DS70HPQTLQ
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, QUAD TAP BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH WIDE THROW BEAM SPREAD, CLEAR HID LAMP, COLD START/HOT RESTRIKE DS MODEL
  • QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
  • 18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH WIDE THROW BEAM SPREAD, CLEAR HID LAMP, COLD START/HOT RESTRIKE
  • DS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DS70HPQTLQ
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details