QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH WIDE THROW BEAM SPREAD, CLEAR HID LAMP
DS MODEL
Juno Lighting Group
Done
Datasheet
Description
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH WIDE THROW BEAM SPREAD, CLEAR HID LAMP
DS MODEL
QUARTER SPHERE, FULL CUT OFF, SECURITY LIGHT TYPE
18 3/8 INCH W X 9 1/4 INCH D X 9 1/8 INCH H SIZE
BRONZE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ACCULITE[T], JUNO[R] BRAND
APPLICATION WET LOCATION
WITH WIDE THROW BEAM SPREAD, CLEAR HID LAMP
DS MODEL