Juno Lighting Group Outdoor Wall Light DR42CFE27EMBSL

Description
HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST DR MODEL
Datasheet
Description
HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST DR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - DR42CFE27EMBSL - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
DR42CFE27EMBSL
Outdoor Wall Light DR42CFE27EMBSL
HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL ELECTRONIC BALLAST TYPE GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 277 V LAMP/BALLAST VOLTAGE TEMPERED GLASS LENS REFRACTOR/LENS TYPE ACCULITE[T], JUNO[R] BRAND WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST DR MODEL
  • HALF ROUND, FULL CUT OFF, ACCENT/SECURITY LIGHT TYPE
  • 18 1/8 INCH W X 9 1/4 INCH D X 7 1/8 INCH H SIZE
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • ELECTRONIC BALLAST TYPE
  • GX24Q 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 277 V LAMP/BALLAST VOLTAGE
  • TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ACCULITE[T], JUNO[R] BRAND
  • WITH WIDE THROW REFLECTOR, 0 DEG C DUAL FUNCTION LAMP EMERGENCY BALLAST
  • DR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number DR42CFE27EMBSL
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details